NEN-EN 13848-6

Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 28
ICS Code (Construction of railways): 93.100
scope:

NEN-EN 13848-6 characterises the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which have to be considered. This European Standard covers the following topics: - description of track geometry quality; - classification of track quality according to track geometry parameters; - considerations on how this classification can be used. This Standard applies to high-speed and conventional lines of 1435 mm and wider gauge railways provided that the vehicles operated on those lines comply with EN 14363 and other vehicle safety standards. This Standard forms an integral part of EN 13848 series.

Document History

December 1, 2020
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
This European Standard characterizes the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which should be considered. This...
February 1, 2019
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
A description is not available for this item.
April 1, 2014
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
NEN-EN 13848-6 characterises the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which have to be considered. This European...
NEN-EN 13848-6
May 1, 2012
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
NEN-EN 13848-6 characterises the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which have to be considered. This European...

References

Advertisement