NEN-EN 13848-6/A1

Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality

inactive
Organization: NEN
Publication Date: 1 February 2019
Status: inactive
Page Count: 10
ICS Code (Construction of railways): 93.100

Document History

December 1, 2020
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
This European Standard characterizes the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which should be considered. This...
NEN-EN 13848-6/A1
February 1, 2019
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
A description is not available for this item.
April 1, 2014
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
NEN-EN 13848-6 characterises the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which have to be considered. This European...
May 1, 2012
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
NEN-EN 13848-6 characterises the quality of track geometry based on parameters defined in EN 13848-1 and specifies the different track geometry classes which have to be considered. This European...

References

Advertisement