NEN-EN 13795-2

Surgical clothing and drapes - Requirements and test methods - Part 2: Clean air suits

inactive
Organization: NEN
Publication Date: 1 June 2017
Status: inactive
Page Count: 34
ICS Code (Hospital equipment): 11.140
scope:

This European Standard specifies information to be supplied to users and third party verifiers in addition to the usual labelling of medical devices (see EN 1041 and EN ISO 15223-1), concerning manufacturing and processing requirements. This European Standard gives information on the characteristics of single-use and reusable clean air suits used as medical devices for clinical staff, intended to prevent the transmission of infective agents between clinical staff and patients during surgical and other invasive procedures. This European Standard specifies test methods for evaluating the identified characteristics of clean air suits and sets performance requirements for these products.

Document History

September 1, 2023
Surgical clothing and drapes - Requirements and test methods - Part 2: Clean air suits
This document specifies information to be supplied to users and third-party verifiers in addition to the usual labelling of medical devices (see EN ISO 20417 and EN ISO 15223-1), concerning...
April 1, 2019
Surgical clothing and drapes - Requirements and test methods - Part 2: Clean air suits
This document specifies information to be supplied to users and third party verifiers in addition to the usual labelling of medical devices (see EN 1041 and EN ISO 15223-1), concerning manufacturing...
NEN-EN 13795-2
June 1, 2017
Surgical clothing and drapes - Requirements and test methods - Part 2: Clean air suits
This European Standard specifies information to be supplied to users and third party verifiers in addition to the usual labelling of medical devices (see EN 1041 and EN ISO 15223-1), concerning...
July 1, 2009
Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 2: Test methods
This EN 13795-2 specifies test methods for evaluating characteristics of surgical drapes, gowns and clean air suits.
December 1, 2004
Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 2: Test methods
This EN 13795-2 specifies test methods for evaluating characteristics of surgical drapes, gowns and clean air suits.
February 1, 2003
Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 2: Test methods
This EN 13795-2 specifies test methods for evaluating characteristics of surgical drapes, gowns and clean air suits.

References

Advertisement