NEN-EN 13892-4
Methods of test for screed materials - Part 4: Determination of wear resistance BCA
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
Specifies a method for determining the wear resistance of test specimens made from cementitious- or synthetic resin screed material or optionally for other screed materials. The method is also suitable for floor screeds.
Document History
December 1, 2002
Methods of test for screed materials - Part 4: Determination of wear resistance-BCA
Specifies a method for determining the wear resistance of test specimens made from cementitious- or synthetic resin screed material or optionally for other screed materials. The method is also...
NEN-EN 13892-4
December 1, 2000
Methods of test for screed materials - Part 4: Determination of wear resistance BCA
Specifies a method for determining the wear resistance of test specimens made from cementitious- or synthetic resin screed material or optionally for other screed materials. The method is also...