NEN-EN 13892-4

Methods of test for screed materials - Part 4: Determination of wear resistance-BCA

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 13
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

Specifies a method for determining the wear resistance of test specimens made from cementitious- or synthetic resin screed material or optionally for other screed materials. The method is also suitable for floor screeds.

Document History

NEN-EN 13892-4
December 1, 2002
Methods of test for screed materials - Part 4: Determination of wear resistance-BCA
Specifies a method for determining the wear resistance of test specimens made from cementitious- or synthetic resin screed material or optionally for other screed materials. The method is also...
December 1, 2000
Methods of test for screed materials - Part 4: Determination of wear resistance BCA
Specifies a method for determining the wear resistance of test specimens made from cementitious- or synthetic resin screed material or optionally for other screed materials. The method is also...
Advertisement