NEN-EN 14037-3
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Prefabricated ceiling mounted radiant panels for space heating - Rating method and evaluation of radiant thermal output
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
NEN-EN 14037-3 describes the procedure to determine the rated thermal output (FD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels. Pre-fabricated ceiling mounted radiant panels exchange heat mainly by radiation. The test methods for determining the thermal output of pre-fabricated ceiling mounted radiant panels, as described in EN 14037-2:2016, give reliable results for comparing different products, but these results un-derstate the output obtained under real operating conditions.
Document History