NEN-EN 14037-3

Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Rating method and evaluation of radiant thermal output

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 13
ICS Code (Central heating systems): 91.140.10
scope:

Describes the procedure to determine the rated thermal output and the mean surface temperature. Ceiling mounted radiant panels exchange heat mainly by radiation. The test methods for determining the thermal output of ceiling mounted radiant panels, as described in the part 2 of this European Standard, give reliable results for comparing different products, but these results understate the output obtained under real operating conditions.

Document History

September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Prefabricated ceiling mounted radiant panels for space heating - Rating method and evaluation of radiant thermal output
NEN-EN 14037-3 describes the procedure to determine the rated thermal output (FD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels. Pre-fabricated ceiling...
October 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Prefabricated ceiling mounted radiant panels for space heating - Rating method and evaluation of radiant thermal output
NEN-EN 14037-3 describes the procedure to determine the rated thermal output (FD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels. Pre-fabricated ceiling...
November 1, 2011
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Rating method and evaluation of radiant thermal output of ceiling mounted radiant panels
This European Standard describes the procedure to determine the rated thermal output (FD) and the mean surface temperature (trp). Ceiling mounted radiant panels exchange heat mainly by radiation. The...
NEN-EN 14037-3
May 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Rating method and evaluation of radiant thermal output
Describes the procedure to determine the rated thermal output and the mean surface temperature. Ceiling mounted radiant panels exchange heat mainly by radiation. The test methods for determining the...
October 1, 2000
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Thermal conversion rating methods and evaluation of the radiant thermal output
Describes the procedure to determine the rated thermal output and the mean surface temperature. Ceiling mounted radiant panels exchange heat mainly by radiation. The test methods for determining the...
Advertisement