NEN-EN 14187-6

Cold applied joint sealants - Test methods - Part 6: Adhesion/cohesion properties after immersion in chemical liquids

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 10
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in chemical liquids.

Document History

April 1, 2017
Cold applied joint sealants - Test method - Part 6: Determination of the adhesion/cohesion properties after immersion in test fuels and liquid chemicals
NEN-EN 14187-6 specifies a test method to determine the adhesion/cohesion properties after immersion in test fuels or liquid chemicals.
October 1, 2014
Cold applied joint sealants - Test method - Part 6: Determination of the adhesion/cohesion properties after immersion in test fuels and liquid chemicals
NEN-EN 14187-6 specifies a test method to determine the adhesion/cohesion properties after immersion in test fuels or liquid chemicals.
July 1, 2003
Cold applied joint sealants - Part 6: Test method for the determination of the adhesion/cohesion properties after immersion in chemical liquids
This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in chemical liquids.
NEN-EN 14187-6
July 1, 2001
Cold applied joint sealants - Test methods - Part 6: Adhesion/cohesion properties after immersion in chemical liquids
This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in chemical liquids.
Advertisement