NEN-EN 14187-6
Cold applied joint sealants - Part 6: Test method for the determination of the adhesion/cohesion properties after immersion in chemical liquids
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in chemical liquids.
Document History
April 1, 2017
Cold applied joint sealants - Test method - Part 6: Determination of the adhesion/cohesion properties after immersion in test fuels and liquid chemicals
NEN-EN 14187-6 specifies a test method to determine the adhesion/cohesion properties after immersion in test fuels or liquid chemicals.
October 1, 2014
Cold applied joint sealants - Test method - Part 6: Determination of the adhesion/cohesion properties after immersion in test fuels and liquid chemicals
NEN-EN 14187-6 specifies a test method to determine the adhesion/cohesion properties after immersion in test fuels or liquid chemicals.
NEN-EN 14187-6
July 1, 2003
Cold applied joint sealants - Part 6: Test method for the determination of the adhesion/cohesion properties after immersion in chemical liquids
This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in chemical liquids.
July 1, 2001
Cold applied joint sealants - Test methods - Part 6: Adhesion/cohesion properties after immersion in chemical liquids
This European Standard specifies a test method to determine the adhesion/cohesion properties after immersion in chemical liquids.