NEMA - C37.85

Interrupters, Used in Power Switchgear, X Radiation Limits for AC High Voltage Power Vacuum

inactive
Organization: NEMA
Publication Date: 1 January 1989
Status: inactive
Page Count: 11

Document History

January 1, 2020
Switchgear — Alternating-Current High-Voltage Power Vacuum Interrupters — Safety Requirements for X-Radiation Limits
General This Standard specifies the maximum permissible X-radiation emission from alternating-current high-voltage power vacuum interrupters that are intended to be operated at voltages above 1000...
January 1, 2002
For Switchgear— Alternating-Current High-Voltage Power Vacuum Interrupters— Safety Requirements for X-Radiation Limits
General This standard specifies the maximum permissible X-radiation emission from alternating-current highvoltage power vacuum interrupters that are intended to be operated at voltages above 1000...
January 1, 2002
Switchgear - Alternating-Current High-Voltage Power Vacuum Interrupters - Safety Requirements for X-Radiation Limits
General This standard specifies the maximum permissible X-radiation emission from alternating-current highvoltage power vacuum interrupters that are intended to be operated at voltages above 1000...
C37.85
January 1, 1989
Interrupters, Used in Power Switchgear, X Radiation Limits for AC High Voltage Power Vacuum
A description is not available for this item.
Advertisement