NEMA - ANSI C37.85

For Switchgear— Alternating-Current High-Voltage Power Vacuum Interrupters— Safety Requirements for X-Radiation Limits

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2002
Status: inactive
Page Count: 18
scope:

General

This standard specifies the maximum permissible X-radiation emission from alternating-current highvoltage power vacuum interrupters that are intended to be operated at voltages above 1000 volts and up to 38,000 volts when tested in accordance with procedures described in this standard.

NOTES-

The test procedures prescribed in this standard are not necessarily applicable for higher-voltage vacuum interrupters.

In this standard, the term "interrupter" signifies "high-voltage power vacuum interrupter," unless qualified by other descriptive terms.

Document History

January 1, 2020
Switchgear — Alternating-Current High-Voltage Power Vacuum Interrupters — Safety Requirements for X-Radiation Limits
General This Standard specifies the maximum permissible X-radiation emission from alternating-current high-voltage power vacuum interrupters that are intended to be operated at voltages above 1000...
ANSI C37.85
January 1, 2002
For Switchgear— Alternating-Current High-Voltage Power Vacuum Interrupters— Safety Requirements for X-Radiation Limits
General This standard specifies the maximum permissible X-radiation emission from alternating-current highvoltage power vacuum interrupters that are intended to be operated at voltages above 1000...
January 1, 2002
Switchgear - Alternating-Current High-Voltage Power Vacuum Interrupters - Safety Requirements for X-Radiation Limits
General This standard specifies the maximum permissible X-radiation emission from alternating-current highvoltage power vacuum interrupters that are intended to be operated at voltages above 1000...
January 1, 1989
Interrupters, Used in Power Switchgear, X Radiation Limits for AC High Voltage Power Vacuum
A description is not available for this item.

References

Advertisement