NEN-EN 14532-2

Welding consumables - Test methods and quality requirements - Part 2: Supplementary methods and conformity assessment of consumables for steel, nickel and nickel alloys

active, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 26
ICS Code (Welding consumables): 25.160.20
scope:

This standard applies to welding consumbables for which supplementary qualification is required. It contains the technical requirements to be fulfilled. These supplementary tests apply for welding consumables, where the primary certification is available in accordance with prEN 14532-1. The supplementary tests can be carried out at any time without the need to repeat the primary tests. This standard describes the testing methods, the amount of testing and the requirements for supplementary qualification of welding consumables.

Document History

NEN-EN 14532-2
December 1, 2004
Welding consumables - Test methods and quality requirements - Part 2: Supplementary methods and conformity assessment of consumables for steel, nickel and nickel alloys
This standard applies to welding consumbables for which supplementary qualification is required. It contains the technical requirements to be fulfilled. These supplementary tests apply for welding...
October 1, 2002
Welding consumables - Test methods and quality requirements - Part 2: Supplementary methods and conformity assessment of consumables for steel, nickel and nickel alloys
This standard applies to welding consumbables for which supplementary qualification is required. It contains the technical requirements to be fulfilled. These supplementary tests apply for welding...
Advertisement