NEN-EN 14532-2
Welding consumables - Test methods and quality requirements - Part 2: Supplementary methods and conformity assessment of consumables for steel, nickel and nickel alloys
| Organization: | NEN |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard applies to welding consumbables for which supplementary qualification is required. It contains the technical requirements to be fulfilled. These supplementary tests apply for welding consumables, where the primary certification is available in accordance with prEN 14532-1. The supplementary tests can be carried out at any time without the need to repeat the primary tests. This standard describes the testing methods, the amount of testing and the requirements for supplementary qualification of welding consumables.
Document History