NEN-EN 1740

Performance test for prefabricated reinforced components made of autoclaved aerated concrete or lightweight aggregate concrete with open structure under predominantly longitudinal load (vertical components)

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
ICS Code (Concrete and concrete products): 91.100.30
scope:

Specifies a method of determining the mechanical performances of prefabricated components made of autoclaved aerated concrete (AAC) or lightweight aggregate concrete with open structure (LAC) under longitudinal load which may be combined with transverse load. These performancences include: - the deflections and maximum crack width in the serviceability limit state; - the loadbearing capacity (failure load); - the load-(vertical)deflection diagram, if required.

Document History

May 1, 1998
Performance test for prefabricated reinforced components made of autoclaved aerated concrete or lightweight aggregate concrete with open structure under predominantly longitudinal load (vertical components)
Specifies a method of determining the mechanical performances of prefabricated components made of autoclaved aerated concrete (AAC) or lightweight aggregate concrete with open structure (LAC) under...
NEN-EN 1740
January 1, 1995
Performance test for prefabricated reinforced components made of autoclaved aerated concrete or lightweight aggregate concrete with open structure under predominantly longitudinal load (vertical components)
Specifies a method of determining the mechanical performances of prefabricated components made of autoclaved aerated concrete (AAC) or lightweight aggregate concrete with open structure (LAC) under...
Advertisement