NEN-EN 2267-011

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard

inactive
Organization: NEN
Publication Date: 1 August 2015
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 2267-011 specifies the characteristics of electrical wires DZA family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas. This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 V and 230 V).

Document History

January 1, 2024
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 °C and 260 °C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard
This document specifies the characteristics of electrical wires DZA family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft; — 230...
July 1, 2022
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard
This document specifies the characteristics of electrical wires DZA family for use in the on board: — 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft; — 230 V...
NEN-EN 2267-011
August 1, 2015
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard
NEN-EN 2267-011 specifies the characteristics of electrical wires DZA family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V...
Advertisement