NEN-EN 2267-011
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard
| Organization: | NEN |
| Publication Date: | 1 July 2022 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of electrical wires DZA family for use in the on board:
- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft;
- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.
This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 V and 230 V).
Document History