NEN-EN 2585
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated loads at ambient temperature - Dimensions and loads
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1992 |
| Status: | inactive |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard sepcifies the characteristics of spherical bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated loads at ambient temperature. They are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range -55°C to +163°C.
Document History
November 1, 2001
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads
Specifies the characteristics of spherical bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated loads at ambient temperature. They are intended for use in...
NEN-EN 2585
December 1, 1992
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated loads at ambient temperature - Dimensions and loads
This standard sepcifies the characteristics of spherical bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated loads at ambient temperature. They are intended...