NEN-EN 2585
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Specifies the characteristics of spherical bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated loads at ambient temperature. They are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range -55°C to +163°C.
Document History
NEN-EN 2585
November 1, 2001
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads
Specifies the characteristics of spherical bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated loads at ambient temperature. They are intended for use in...
December 1, 1992
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated loads at ambient temperature - Dimensions and loads
This standard sepcifies the characteristics of spherical bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated loads at ambient temperature. They are intended...