ASD-STAN - PREN 4199-004

Aerospace series Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated − 65 degrees C up to 150 degrees C and nickel plated − 65 degrees C up to 260 degrees C Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 October 2007
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

March 31, 2013
Aerospace series Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated - 65 °C up to 150 °C and nickel plated - 65 °C up to 260 °C Product standard
This standard defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or...
PREN 4199-004
October 1, 2007
Aerospace series Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated − 65 degrees C up to 150 degrees C and nickel plated − 65 degrees C up to 260 degrees C Product standard
A description is not available for this item.
December 1, 2004
Aerospace Series Bonding Straps for Aircraft, Part 004: Round Bonding Straps, Copper, Tin Plated, -65 Degrees C up to + 150 Degrees C, and Nickel Plated, -65 Degrees C up to 260 Degrees C Product Standard
A description is not available for this item.
October 1, 2000
Aerospace Series Bonding Straps for Aircraft, Copper, Copper, Tin Plated, -65 Degrees C up to + 150 Degrees C, Copper, Nickel Plated, -65 Degrees C up to +260 Degrees C Part 004: Product Standard
A description is not available for this item.
Advertisement