ASD-STAN PREN 4199-004
Aerospace series Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated - 65 °C up to 150 °C and nickel plated - 65 °C up to 260 °C Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 31 March 2013 |
| Status: | active |
| Page Count: | 13 |
scope:
This standard defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or different types) for aerospace applications.
It shall be used together with EN 4199-001.
Document History
ASD-STAN PREN 4199-004
March 31, 2013
Aerospace series Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated - 65 °C up to 150 °C and nickel plated - 65 °C up to 260 °C Product standard
This standard defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or...
October 1, 2007
Aerospace series Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated − 65 degrees C up to 150 degrees C and nickel plated − 65 degrees C up to 260 degrees C Product standard
A description is not available for this item.
December 1, 2004
Aerospace Series Bonding Straps for Aircraft, Part 004: Round Bonding Straps, Copper, Tin Plated, -65 Degrees C up to + 150 Degrees C, and Nickel Plated, -65 Degrees C up to 260 Degrees C Product Standard
A description is not available for this item.
October 1, 2000
Aerospace Series Bonding Straps for Aircraft, Copper, Copper, Tin Plated, -65 Degrees C up to + 150 Degrees C, Copper, Nickel Plated, -65 Degrees C up to +260 Degrees C Part 004: Product Standard
A description is not available for this item.