NEN-EN-IEC 60068-2-39

Environmental testing - Part 2-39: Tests - Test Z/AMD: Combined sequential cold, low air pressure and damp heat test

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 18
ICS Code (Environmental testing): 19.040
scope:

Applies to aircraft components and equipment, particularly to those installed in unheated or unpressurized conditions.

Document History

February 1, 2016
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
NEN-EN- IEC 60068-39 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests. The...
NEN-EN-IEC 60068-2-39
May 1, 1999
Environmental testing - Part 2-39: Tests - Test Z/AMD: Combined sequential cold, low air pressure and damp heat test
Applies to aircraft components and equipment, particularly to those installed in unheated or unpressurized conditions.
Advertisement