NEN-EN-IEC 60068-2-39
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Environmental testing): | 19.040 |
scope:
NEN-EN- IEC 60068-39 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests. The object of combined testing is to investigate to what extent the equipment or components are affected by combined temperature or temperature and humidity with low air pressure tests. The method of combined tests detects electrical, mechanical or other physical variations.
Document History