NEN-EN-IEC 60252-1

AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation

active
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 42
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
scope:

This part of IEC 60252 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be connected to three-phase asynchronous motors so that these motors may be supplied from a single-phase system. This standard covers impregnated or unimpregnated capacitors having a dielectric of paper, plastic film, or a combination of both, either metallized or with metal-foil electrodes, with rated voltages up to and including 660 V. Motor start capacitors are covered by IEC 60252-2. The object of this standard is a) to formulate uniform rules regarding performance, testing and rating; b) to formulate specific safety rules; c) to provide a guidance for installation and operation.

Document History

November 1, 2013
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
A description is not available for this item.
NEN-EN-IEC 60252-1
February 1, 2011
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
This part of IEC 60252 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
November 1, 2001
A.C. motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be...
Advertisement