NEN-EN-IEC 60252-1

A.C. motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation

inactive
Organization: NEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 78
ICS Code (Paper and plastics capacitors): 31.060.30
ICS Code (Power capacitors): 31.060.70
scope:

Applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be connected to three-phase asynchronous motors so that these motors may be supplied from a single-phase system.

Document History

November 1, 2013
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
A description is not available for this item.
February 1, 2011
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
This part of IEC 60252 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
NEN-EN-IEC 60252-1
November 1, 2001
A.C. motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be...
Advertisement