NEN-EN-IEC 60794-2-21
Optical fibre cables - Part 2-21: Indoor optical fibre cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology - Generic cabling for customer premises. The requirements of the Family Specification IEC 60794-2-20:2008 are applicable to cables covered by this standard. Particular requirements detailed in clause 4 either define a specific option relative to the requirements of IEC 60794-2-20:2008 or define additional requirements.
Document History