NEN-EN-IEC 60794-2-21

Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to multi-fibre optical distribution cables for use in premises cabling, to ensure compatibility with ISO 11801 . The requirements of the family specification IEC 60794-2- 20 are applicable to cables covered by this standard.

Document History

January 1, 2021
Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
A description is not available for this item.
June 1, 2019
Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
August 1, 2012
Optical fibre cables - Part 2-21: Indoor optical fibre cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology - Generic cabling for customer...
NEN-EN-IEC 60794-2-21
February 1, 2006
Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to multi-fibre optical distribution cables for use in premises cabling, to ensure compatibility with...
Advertisement