NEN-EN-ISO 10993-5

Biological evaluation of medical devices - Part 5: Tests for cytotoxicity: In vitro methods

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 11
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or through diffusion A) with extracts of the device, and/or b) in contact with a device. These methods are designed to determine the biological response of mammalian cells in vitro using appropriate biological parameters.

Document History

July 1, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts...
April 1, 2007
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts...
June 1, 1999
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or through diffusion A)...
NEN-EN-ISO 10993-5
October 1, 1997
Biological evaluation of medical devices - Part 5: Tests for cytotoxicity: In vitro methods
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or through diffusion A)...

References

Advertisement