NEN-EN-ISO 10993-5
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts of a device either directly or through diffusion. These methods are designed to determine the biological response of mammalian cells in vitro using appropriate biological parameters.
Document History
July 1, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts...
NEN-EN-ISO 10993-5
April 1, 2007
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts...
June 1, 1999
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or through diffusion A)...
October 1, 1997
Biological evaluation of medical devices - Part 5: Tests for cytotoxicity: In vitro methods
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or through diffusion A)...