NEN-EN-IEC 62453-1

Field device tool (FDT) interface specification - Part 1: Overview and guidance

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 50
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It • explains the structure and content of the IEC 62453 series (see Clause 5); • provides explanations of some aspects of the IEC 62453 series that are common to many of the parts of the series; • describes the relationship to some other standards.

Document History

March 1, 2017
Field Device Tool (FDT) interface specification - Part 1: Overview and guidance
NEN-EN-IEC 62453-1 presents an overview and guidance for the IEC 62453 series. It - explains the structure and content of the IEC 62453 series (see Clause 5); - provides explanations of some aspects...
NEN-EN-IEC 62453-1
November 1, 2009
Field device tool (FDT) interface specification - Part 1: Overview and guidance
This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It • explains the structure and content of the IEC 62453 series (see Clause 5); • provides explanations of some...
Advertisement