NEN-EN-IEC 62453-1
Field Device Tool (FDT) interface specification - Part 1: Overview and guidance
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 103 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
NEN-EN-IEC 62453-1 presents an overview and guidance for the IEC 62453 series. It - explains the structure and content of the IEC 62453 series (see Clause 5); - provides explanations of some aspects of the IEC 62453 series that are common to many of the parts of the series; - describes the relationship to some other standards.
Document History
NEN-EN-IEC 62453-1
March 1, 2017
Field Device Tool (FDT) interface specification - Part 1: Overview and guidance
NEN-EN-IEC 62453-1 presents an overview and guidance for the IEC 62453 series. It - explains the structure and content of the IEC 62453 series (see Clause 5); - provides explanations of some aspects...
November 1, 2009
Field device tool (FDT) interface specification - Part 1: Overview and guidance
This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It • explains the structure and content of the IEC 62453 series (see Clause 5); • provides explanations of some...