NEN-EN-ISO 13916
Welding - Guidance on the measurement of preheating temperature, interpass temperature and preheat maintenance temperature
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This standard specifies requirements for the measurement of preheating temperature, interpass temperature and preheat maintenance temperature for fusion welding. May also be applied as appropriate in the case of other welding processes. Does not cover the measurement of post weld heat treatment temperatures.
Document History
January 1, 2018
Welding - Measurement of preheating temperature, interpass temperature and preheat maintenance temperature
NEN-EN-ISO 13916 specifies requirements for the measurement of preheating temperature, interpass temperature and preheat maintenance temperature for fusion welding. This document can also be applied...
NEN-EN-ISO 13916
February 1, 1997
Welding - Guidance on the measurement of preheating temperature, interpass temperature and preheat maintenance temperature
This standard specifies requirements for the measurement of preheating temperature, interpass temperature and preheat maintenance temperature for fusion welding. May also be applied as appropriate in...