NEN-EN-ISO 14113
Gas welding equipment - Rubber and plastic hoses assembled for compressed or liquefied gases up to a maximum design pressure of 450 bar
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Welding equipment): | 25.160.30 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This standard specifies requirements for rubber and plastics hoses and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar (45 MPa), within the ambient temperature range -20 °C to +60 °C.
Document History
October 1, 2013
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar...
November 1, 2008
Gas welding equipment - Rubber and plastic hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
This Standard specifies requirements for rubber and plastics hoses in accordance with EN 1327 and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar...
NEN-EN-ISO 14113
August 1, 1997
Gas welding equipment - Rubber and plastic hoses assembled for compressed or liquefied gases up to a maximum design pressure of 450 bar
This standard specifies requirements for rubber and plastics hoses and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar (45 MPa), within the...