NEN-EN-ISO 14113

Gas welding equipment - Rubber and plastic hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 26
ICS Code (Welding equipment): 25.160.30
ICS Code (Hoses): 83.140.40
scope:

This Standard specifies requirements for rubber and plastics hoses in accordance with EN 1327 and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar (45 MPa), within the ambiant temperature range -20°C to +60°C. Rubber hoses for welding, cutting and allied processes for use up to a maximum design pressure of 20 bar (2 MPa), or not exceeding 1,5 bar in the case of acetylene, are covered by EN 559.

Document History

October 1, 2013
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar...
NEN-EN-ISO 14113
November 1, 2008
Gas welding equipment - Rubber and plastic hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
This Standard specifies requirements for rubber and plastics hoses in accordance with EN 1327 and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar...
August 1, 1997
Gas welding equipment - Rubber and plastic hoses assembled for compressed or liquefied gases up to a maximum design pressure of 450 bar
This standard specifies requirements for rubber and plastics hoses and hose assemblies for use with compressed or liquefied gases up to a maximum design pressure of 450 bar (45 MPa), within the...
Advertisement