NEN-EN-ISO 2589

Leather - Physical and mechanical tests - Determination of thickness

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 15
ICS Code (Leather and furs): 59.140.30
scope:

NEN-EN-ISO 2589 specifies a method for determining the thickness of leather. The method is applicable to all types of leather of any tannage. The measurement is valid for both the whole leather and a test sample.

Document History

NEN-EN-ISO 2589
March 1, 2016
Leather - Physical and mechanical tests - Determination of thickness
NEN-EN-ISO 2589 specifies a method for determining the thickness of leather. The method is applicable to all types of leather of any tannage. The measurement is valid for both the whole leather and a...
February 1, 2003
Leather - Physical and mechanical tests - Determination of thickness
This European Standard specifies a method for determining the thichness of leather. The method is applicable to all types of leather of any tannage. The measurement is valid for both the whole...

References

Advertisement