NEN-EN-ISO 2589
Leather - Physical and mechanical tests - Determination of thickness
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This European Standard specifies a method for determining the thichness of leather. The method is applicable to all types of leather of any tannage. The measurement is valid for both the whole leather and a test sample.
Document History
March 1, 2016
Leather - Physical and mechanical tests - Determination of thickness
NEN-EN-ISO 2589 specifies a method for determining the thickness of leather. The method is applicable to all types of leather of any tannage. The measurement is valid for both the whole leather and a...
NEN-EN-ISO 2589
February 1, 2003
Leather - Physical and mechanical tests - Determination of thickness
This European Standard specifies a method for determining the thichness of leather. The method is applicable to all types of leather of any tannage. The measurement is valid for both the whole...