NEN-EN-ISO 4618

Paints and varnishes - Terms and definitions

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 47
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 4618 defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt with in standards concerning those applications and properties, e.g. corrosion protection, coating powders. Terms on nanotechnologies are harmonized with ISO/TS 80004-4. In addition to terms in English and French (two of the three official ISO languages), this International Standard gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

Document History

March 1, 2023
Paints and varnishes - Vocabulary
This document defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
October 1, 2014
Paints and varnishes - Terms and definitions
NEN-EN-ISO 4618 defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
NEN-EN-ISO 4618
January 1, 2013
Paints and varnishes - Terms and definitions
NEN-EN-ISO 4618 defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
June 1, 2007
Paints and varnishes - Terms and definitions
This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties...
April 1, 2004
Paints and varnishes - Terms and definitions
This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties...
Advertisement