NEN-EN-ISO 4618

Paints and varnishes - Vocabulary

active, Most Current
Organization: NEN
Publication Date: 1 March 2023
Status: active
Page Count: 52
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Paints and varnishes): 87.040
scope:

This document defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes).

Terms relating to specific applications and properties are dealt with in standards concerning those applications and properties, including corrosion protection (see the ISO 12944 series), coating powders (see ISO 8130-14), electro-deposition coatings (see ISO 22553-1) and rheology (see ISO 3219-1).

Terms on nanotechnologies are harmonized with the ISO 80004 series.

Terms on pigments and extenders are harmonized with ISO 18451-1.

Document History

NEN-EN-ISO 4618
March 1, 2023
Paints and varnishes - Vocabulary
This document defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
October 1, 2014
Paints and varnishes - Terms and definitions
NEN-EN-ISO 4618 defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
January 1, 2013
Paints and varnishes - Terms and definitions
NEN-EN-ISO 4618 defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt...
June 1, 2007
Paints and varnishes - Terms and definitions
This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties...
April 1, 2004
Paints and varnishes - Terms and definitions
This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties...

References

Advertisement