NEN-EN-ISO 8098

Cycles - Safety requirements for bicycles for young children

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 54
ICS Code (Cycles): 43.150
ICS Code (Equipment for children): 97.190
scope:

NEN-EN-ISO 8098 specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides guidelines for instructions on the use and care of the bicycles. This International Standard is applicable to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm, propelled by a transmitted drive to the rear wheel. It is not applicable to special bicycles intended for performing stunts (e.g. BMX bicycles).

Document History

November 1, 2023
Cycles - Safety requirements for bicycles for young children
This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
February 1, 2023
Cycles - Safety requirements for bicycles for young children
This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
June 1, 2014
Cycles - Safety requirements for bicycles for young children
NEN-EN-ISO 8098 specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
NEN-EN-ISO 8098
October 1, 2012
Cycles - Safety requirements for bicycles for young children
NEN-EN-ISO 8098 specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
Advertisement