NEN-EN-ISO 8098

Cycles - Safety requirements for bicycles for young children

inactive
Organization: NEN
Publication Date: 1 February 2023
Status: inactive
Page Count: 58
ICS Code (Cycles): 43.150
ICS Code (Equipment for children): 97.190
scope:

This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides guidelines for instructions on the use and care of the bicycles.

This document is applicable to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm, propelled by a transmitted drive to the rear wheel.

It is not applicable to special bicycles intended for performing stunts (e.g. BMX bicycles).

NOTE For bicycles with a maximum saddle height of 435 mm or less, see national regulations for ride-on toys, and with a maximum saddle height of 635 mm or more, see ISO 4210-1 to ISO 4210-9[5]-[13].

Document History

November 1, 2023
Cycles - Safety requirements for bicycles for young children
This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
NEN-EN-ISO 8098
February 1, 2023
Cycles - Safety requirements for bicycles for young children
This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
June 1, 2014
Cycles - Safety requirements for bicycles for young children
NEN-EN-ISO 8098 specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
October 1, 2012
Cycles - Safety requirements for bicycles for young children
NEN-EN-ISO 8098 specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...

References

Advertisement