NEN-EN-ISO 8674

Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

Specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 36 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.

Document History

January 1, 2013
Hexagon high nuts (style 2) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2) with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, with...
NEN-EN-ISO 8674
December 1, 2000
Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B
Specifies the characteristics of hexagon nuts, style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 36 mm, with product grade A for sizes d up to and...

References

Advertisement