NEN-ISO 12006-3
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Construction industry in general): | 91.010.01 |
scope:
This part of ISO 12006 specifies a language-independent
Document History
NEN-ISO 12006-3
May 1, 2007
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
This part of ISO 12006 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It...