NEN - NPR-ISO/PAS 12006-3

Building construction - Organization of information about construction works - Part 3: Framework for object oriented information exchange

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 34
ICS Code (Construction industry in general): 91.010.01
scope:

This part of ISO 12006 specifies a language-independent information model which may be used for the development of vocabularies used in information about construction works. It enables classification systems, information models, object models and process models to be referenced from withina common framework.

Document History

NPR-ISO/PAS 12006-3
February 1, 2002
Building construction - Organization of information about construction works - Part 3: Framework for object oriented information exchange
This part of ISO 12006 specifies a language-independent information model which may be used for the development of vocabularies used in information about construction works. It enables classification...

References

Advertisement