NEN-ISO 13256-1

Water-source heat pumps - Testing and rating for performance - Part 1: Water-to-air and brine-to-air heat pumps

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 46
ICS Code (Heat pumps): 27.080
scope:

Establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical-compression type, water-to-air and brine-to-air heat pumps. The requirements for testing and rating contained in this part of ISO 13256 are based on the use of matched assemblies.

Document History

May 1, 2021
Water-source heat pumps - Testing and rating for performance - Part 1: Water-to-air and brine-toair heat pumps
This document establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical- compression type, water-to-air and...
NEN-ISO 13256-1
October 1, 1998
Water-source heat pumps - Testing and rating for performance - Part 1: Water-to-air and brine-to-air heat pumps
Establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical-compression type, water-to-air and brine-to-air heat...
Advertisement