NEN-ISO 13256-1

Water-source heat pumps - Testing and rating for performance - Part 1: Water-to-air and brine-toair heat pumps

active, Most Current
Organization: NEN
Publication Date: 1 May 2021
Status: active
Page Count: 58
ICS Code (Heat pumps): 27.080
scope:

This document establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical- compression type, water-to-air and brine-toair heat pumps. The requirements for testing and rating contained in this document are based on the use of matched assemblies.

Equipment designed for rating at one liquid temperature range under this document may not be suitable at all liquid temperature ranges covered in this document.

This document does not apply to the testing and rating of individual assemblies for separate use, nor to the testing and rating of heat pumps covered in ISO 5151, ISO 13253 or ISO 13256-2.

Document History

NEN-ISO 13256-1
May 1, 2021
Water-source heat pumps - Testing and rating for performance - Part 1: Water-to-air and brine-toair heat pumps
This document establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical- compression type, water-to-air and...
October 1, 1998
Water-source heat pumps - Testing and rating for performance - Part 1: Water-to-air and brine-to-air heat pumps
Establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical-compression type, water-to-air and brine-to-air heat...

References

Advertisement