NEN-ISO 16844-4

Road vehicles - Tachograph systems - Part 4: CAN interface

inactive
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 30
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 16844 specifies the CAN (controller area network) interface for the interchange - performed in accordance ISO 16844-6 - of digital information between a road vehicle's tachograph system and vehicle units, and within the tachograph system itself. It specifies parameters of, and requirements for, the physical and data link layers of the electrical connection used in the electronic systems.

Document History

March 1, 2022
Road vehicles - Tachograph systems - Part 4: Display unit communication interface
This document specifies the CAN-based data communication between the display unit and other devices connected to an SAE J1939-based in-vehicle network. The provided requirements and recommendations...
January 1, 2015
Road vehicles - Tachograph systems - Part 4: CAN interface
NEN-ISO 16844-4 specifies the controller area network (CAN) interface for the interchange of digital information between a road vehicle’s tachograph system and vehicle units, and within the...
NEN-ISO 16844-4
September 1, 2004
Road vehicles - Tachograph systems - Part 4: CAN interface
This part of ISO 16844 specifies the CAN (controller area network) interface for the interchange - performed in accordance ISO 16844-6 - of digital information between a road vehicle's tachograph...
Advertisement