NEN-ISO 16844-4

Road vehicles - Tachograph systems - Part 4: Display unit communication interface

active, Most Current
Organization: NEN
Publication Date: 1 March 2022
Status: active
Page Count: 24
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies the CAN-based data communication between the display unit and other devices connected to an SAE J1939-based in-vehicle network. The provided requirements and recommendations cover physical, data link, network, and application layers according to the OSI reference model. Additionally, it specifies the parameter groups, which are supported.

Document History

NEN-ISO 16844-4
March 1, 2022
Road vehicles - Tachograph systems - Part 4: Display unit communication interface
This document specifies the CAN-based data communication between the display unit and other devices connected to an SAE J1939-based in-vehicle network. The provided requirements and recommendations...
January 1, 2015
Road vehicles - Tachograph systems - Part 4: CAN interface
NEN-ISO 16844-4 specifies the controller area network (CAN) interface for the interchange of digital information between a road vehicle’s tachograph system and vehicle units, and within the...
September 1, 2004
Road vehicles - Tachograph systems - Part 4: CAN interface
This part of ISO 16844 specifies the CAN (controller area network) interface for the interchange - performed in accordance ISO 16844-6 - of digital information between a road vehicle's tachograph...

References

Advertisement