NEN-ISO 8029
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of 10 °C to 55 °C. Such hoses are classified into four types, as follows: low pressure, designed for a maximum working pressure of up to 4,0 bar at 23 °C and up to 2,0 bar at 55 °C; medium pressure, for a maximum working pressure of up to 7,0 bar at 23 °C and up to 3,6 bar at 55 °C; high pressure, for a maximum working pressure of up to 10,0 bar at 23 °C and up to 5,1 bar at 55 °C; extra-high pressure, for a maximum working pressure of up to 15,5 bar at 23 °C and up to 7,9 bar at 55 °C. This standard does not apply to products used for fire-fighting or the conveyance of drinking water.
Document History