NEN-EN-ISO 8029

Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 31
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 8029 specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C to 55 °C. Such hoses are classified into four types, as follows: - low pressure, designed for a maximum working pressure of up to 0,4 MPa (4,0 bar) at 23 °C and up to 0,2 MPa (2,0 bar) at 55 °C; - medium pressure, for a maximum working pressure of up to 0,7 MPa (7,0 bar) at 23 °C and up to 0,36 MPa (3,6 bar) at 55 °C; - high pressure, for a maximum working pressure of up to 1,0 MPa (10,0 bar) at 23 °C and up to 0,51 MPa (5,1 bar) at 55 °C; - extra-high pressure, for a maximum working pressure of up to 1,55 MPa (15,5 bar) at 23 °C and up to 0,79 MPa (7,9 bar) at 55 °C. This International Standard does not apply to products used for fire-fighting or the conveyance of drinking water.

Document History

NEN-EN-ISO 8029
September 1, 2014
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
NEN-EN-ISO 8029 specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C to 55 °C....
June 1, 2011
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
NEN-EN-ISO 8029 specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C to 55 °C....
September 1, 2010
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of 10 °C...

References

Advertisement