NEN-EN-ISO 8029
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
NEN-EN-ISO 8029 specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C to 55 °C. Such hoses are classified into four types, as follows: - low pressure, designed for a maximum working pressure of up to 0,4 MPa (4,0 bar) at 23 °C and up to 0,2 MPa (2,0 bar) at 55 °C; - medium pressure, for a maximum working pressure of up to 0,7 MPa (7,0 bar) at 23 °C and up to 0,36 MPa (3,6 bar) at 55 °C; - high pressure, for a maximum working pressure of up to 1,0 MPa (10,0 bar) at 23 °C and up to 0,51 MPa (5,1 bar) at 55 °C; - extra-high pressure, for a maximum working pressure of up to 1,55 MPa (15,5 bar) at 23 °C and up to 0,79 MPa (7,9 bar) at 55 °C. This International Standard does not apply to products used for fire-fighting or the conveyance of drinking water.
Document History