NEN-EN-ISO 8029

Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification

inactive
Organization: NEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 29
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of 10 °C to 55 °C. Such hoses are classified into four types, as follows: low pressure, designed for a maximum working pressure of up to 4,0 bar at 23 °C and up to 2,0 bar at 55 °C; medium pressure, for a maximum working pressure of up to 7,0 bar at 23 °C and up to 3,6 bar at 55 °C; high pressure, for a maximum working pressure of up to 10,0 bar at 23 °C and up to 5,1 bar at 55 °C; extra-high pressure, for a maximum working pressure of up to 15,5 bar at 23 °C and up to 7,9 bar at 55 °C. This standard does not apply to products used for fire-fighting or the conveyance of drinking water.

Document History

September 1, 2014
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
NEN-EN-ISO 8029 specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C to 55 °C....
June 1, 2011
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
NEN-EN-ISO 8029 specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of -10 °C to 55 °C....
NEN-EN-ISO 8029
September 1, 2010
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of 10 °C...

References

Advertisement